Akro-Mils, Inc. Shelf Bin, 11.62 X 6.62 X 4, Clear; Bin Colour Akro-Mils 30130SCLAR

Description
SHELF BIN, 11.62" X 6.62" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
SHELF BIN, 11.62" X 6.62" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf Bin, 11.62 X 6.62 X 4, Clear; Bin Colour Akro-Mils - 90W1231 - Newark, An Avnet Company
Chicago, IL, United States
Shelf Bin, 11.62 X 6.62 X 4, Clear; Bin Colour Akro-Mils
90W1231
Shelf Bin, 11.62 X 6.62 X 4, Clear; Bin Colour Akro-Mils 90W1231
SHELF BIN, 11.62" X 6.62" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA

SHELF BIN, 11.62" X 6.62" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1231
Product Name Shelf Bin, 11.62 X 6.62 X 4, Clear; Bin Colour Akro-Mils
Capacity 15 lbs (7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details