Akro-Mils, Inc. Shelfmax Bin, 17-7/8 X 4-1/8 X 4; Bin Colour Akro-Mils 30128BLUE

Description
SHELFMAX BIN, 17-7/8" x 4-1/8" x 4"; Bin Colour:Blue; External Height:4"; External Width:0.5"; External Depth:14.875"; Carrying Capacity:15lb; Product Range:-; Accessory Type:Shelf Bin; For Use With:Akro-Mils Storage Bins RoHS Compliant: NA
Datasheet
Description
SHELFMAX BIN, 17-7/8" x 4-1/8" x 4"; Bin Colour:Blue; External Height:4"; External Width:0.5"; External Depth:14.875"; Carrying Capacity:15lb; Product Range:-; Accessory Type:Shelf Bin; For Use With:Akro-Mils Storage Bins RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 17-7/8 X 4-1/8 X 4; Bin Colour Akro-Mils - 08C3527 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 17-7/8 X 4-1/8 X 4; Bin Colour Akro-Mils
08C3527
Shelfmax Bin, 17-7/8 X 4-1/8 X 4; Bin Colour Akro-Mils 08C3527
SHELFMAX BIN, 17-7/8" x 4-1/8" x 4"; Bin Colour:Blue; External Height:4"; External Width:0.5"; External Depth:14.875"; Carrying Capacity:15lb; Product Range:-; Accessory Type:Shelf Bin; For Use With:Akro-Mils Storage Bins RoHS Compliant: NA

SHELFMAX BIN, 17-7/8" x 4-1/8" x 4"; Bin Colour:Blue; External Height:4"; External Width:0.5"; External Depth:14.875"; Carrying Capacity:15lb; Product Range:-; Accessory Type:Shelf Bin; For Use With:Akro-Mils Storage Bins RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 08C3527
Product Name Shelfmax Bin, 17-7/8 X 4-1/8 X 4; Bin Colour Akro-Mils
Capacity 15 lbs (7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Trolleys - 2840441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details