Akro-Mils, Inc. Shelf Bin, 23.62 X 4.12 X 4, Clear; Bin Colour Akro-Mils 30124SCLAR

Description
SHELF BIN, 23.62" X 4.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:23.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
SHELF BIN, 23.62" X 4.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:23.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf Bin, 23.62 X 4.12 X 4, Clear; Bin Colour Akro-Mils - 90W1229 - Newark, An Avnet Company
Chicago, IL, United States
Shelf Bin, 23.62 X 4.12 X 4, Clear; Bin Colour Akro-Mils
90W1229
Shelf Bin, 23.62 X 4.12 X 4, Clear; Bin Colour Akro-Mils 90W1229
SHELF BIN, 23.62" X 4.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:23.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA

SHELF BIN, 23.62" X 4.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:23.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1229
Product Name Shelf Bin, 23.62 X 4.12 X 4, Clear; Bin Colour Akro-Mils
Capacity 20 lbs (9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details