Akro-Mils, Inc. Bin, Shelf Bin 23-5/8 x 4-1/8 x 4, Clear 30124SCLAR

Description
Shelf Bin, 23-5/8" x 4-1/8" x 4" for storage and organization. For use with wire shelving package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
Datasheet
Description
Shelf Bin, 23-5/8" x 4-1/8" x 4" for storage and organization. For use with wire shelving package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Shelf Bin 23-5/8 x 4-1/8 x 4, Clear - 30124SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, Shelf Bin 23-5/8 x 4-1/8 x 4, Clear
30124SCLAR
Bin, Shelf Bin 23-5/8 x 4-1/8 x 4, Clear 30124SCLAR
Shelf Bin, 23-5/8" x 4-1/8" x 4" for storage and organization. For use with wire shelving package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity

Shelf Bin, 23-5/8" x 4-1/8" x 4" for storage and organization. For use with wire shelving package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 199 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30124SCLAR - 30124SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 199 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30124SCLAR
30124SCLAR
Akro-Mils 199 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30124SCLAR 30124SCLAR
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 199 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 199 cu in. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30124SCLAR 30124SCLAR
Product Name Bin, Shelf Bin 23-5/8 x 4-1/8 x 4, Clear Akro-Mils 199 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30124SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 9096902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 1.97 inch (50 mm)
View Details
Carbide Insert Compartment Boxes - 1.86X1.48X.26 (47.15 x 37.5 x 6.6 MM) 2 CELL INSERT BOX - IB02/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details