Akro-Mils, Inc. 4-1/8 X 4 X 11-5/8 Blue Parts Bin; Bin Colour Akro-Mils 30120BLUE

Description
4-1/8" x 4" x 11-5/8" Blue Parts Bin; Bin Colour:Blue; External Height:4"; External Width:4.13"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
4-1/8" x 4" x 11-5/8" Blue Parts Bin; Bin Colour:Blue; External Height:4"; External Width:4.13"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/8 X 4 X 11-5/8 Blue Parts Bin; Bin Colour Akro-Mils - 05H7827 - Newark, An Avnet Company
Chicago, IL, United States
4-1/8 X 4 X 11-5/8 Blue Parts Bin; Bin Colour Akro-Mils
05H7827
4-1/8 X 4 X 11-5/8 Blue Parts Bin; Bin Colour Akro-Mils 05H7827
4-1/8" x 4" x 11-5/8" Blue Parts Bin; Bin Colour:Blue; External Height:4"; External Width:4.13"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

4-1/8" x 4" x 11-5/8" Blue Parts Bin; Bin Colour:Blue; External Height:4"; External Width:4.13"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 05H7827
Product Name 4-1/8 X 4 X 11-5/8 Blue Parts Bin; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2840441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details