Akro-Mils, Inc. Akro-Mils 78 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 YELLOW 30120

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 78 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 YELLOW - 30120 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 78 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 YELLOW
30120 YELLOW
Akro-Mils 78 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 YELLOW 30120 YELLOW
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 78 cu in Green Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 GREEN - 30120 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 78 cu in Green Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 GREEN
30120 GREEN
Akro-Mils 78 cu in Green Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 GREEN 30120 GREEN
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 78 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 78 cu in. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 78 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 BLUE - 30120 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 78 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 BLUE
30120 BLUE
Akro-Mils 78 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 BLUE 30120 BLUE
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 78 cu in White Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 WHITE - 30120 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 78 cu in White Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 WHITE
30120 WHITE
Akro-Mils 78 cu in White Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 WHITE 30120 WHITE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 78 cu in Red Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 RED - 30120 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 78 cu in Red Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 RED
30120 RED
Akro-Mils 78 cu in Red Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 RED 30120 RED
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 11 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 78 cu in. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30120 YELLOW
Product Name Akro-Mils 78 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30120 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details