Akro-Mils, Inc. Shelf Bin, 11.62 X 2.75 X 4, Clear; Bin Colour Akro-Mils 30110SCLAR

Description
SHELF BIN, 11.62" X 2.75" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:2.75"; External Depth:11.62"; Carrying Capacity:7lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
SHELF BIN, 11.62" X 2.75" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:2.75"; External Depth:11.62"; Carrying Capacity:7lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf Bin, 11.62 X 2.75 X 4, Clear; Bin Colour Akro-Mils - 90W1227 - Newark, An Avnet Company
Chicago, IL, United States
Shelf Bin, 11.62 X 2.75 X 4, Clear; Bin Colour Akro-Mils
90W1227
Shelf Bin, 11.62 X 2.75 X 4, Clear; Bin Colour Akro-Mils 90W1227
SHELF BIN, 11.62" X 2.75" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:2.75"; External Depth:11.62"; Carrying Capacity:7lb; Product Range:- RoHS Compliant: NA

SHELF BIN, 11.62" X 2.75" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:2.75"; External Depth:11.62"; Carrying Capacity:7lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1227
Product Name Shelf Bin, 11.62 X 2.75 X 4, Clear; Bin Colour Akro-Mils
Capacity 7 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details