Akro-Mils, Inc. Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils 30094YELLO

Description
SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA
Description
SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelfmax Bin measures 23-5/8 inches in length, 6-5/8 inches in width, and 6 inches in height. It is constructed from industrial-grade polymer, ensuring durability and long-lasting performance. This bin is designed to maximize storage capacity and is suitable for various organizational needs. It is available in multiple colors, including yellow, red, blue, green, white, and clear, allowing for color-coded storage solutions. The bin is compatible with dividers, enhancing its versatility for sorting and organizing items. This product is ideal for engineers looking for reliable storage solutions in industrial or workshop environments.

Datasheet Summary
Powered by GS/AI

The Shelfmax Bin measures 23-5/8 inches in length, 6-5/8 inches in width, and 6 inches in height. It is constructed from industrial-grade polymer, ensuring durability and long-lasting performance. This bin is designed to maximize storage capacity and is suitable for various organizational needs. It is available in multiple colors, including yellow, red, blue, green, white, and clear, allowing for color-coded storage solutions. The bin is compatible with dividers, enhancing its versatility for sorting and organizing items. This product is ideal for engineers looking for reliable storage solutions in industrial or workshop environments.

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils - 67T1946 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils
67T1946
Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils 67T1946
SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA

SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 67T1946
Product Name Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details