Akro-Mils, Inc. Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils 30094RED

Description
SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Red; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA
Datasheet
Description
SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Red; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils - 67T1944 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils
67T1944
Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils 67T1944
SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Red; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA

SHELFMAX BIN, 23-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Accessory Type:Shelf Bin; Colour:Red; Depth:23-5/8"; External Depth - Imperial:23.63"; Height:6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 67T1944
Product Name Shelfmax Bin, 23-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 6693765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details