Akro-Mils, Inc. Shelfmax Bin, 11.62 X 6.62 X 6, Clear; Bin Colour Akro-Mils 30090SCLAR

Description
SHELFMAX BIN, 11.62" X 6.62" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
SHELFMAX BIN, 11.62" X 6.62" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 11.62 X 6.62 X 6, Clear; Bin Colour Akro-Mils - 90W1224 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 11.62 X 6.62 X 6, Clear; Bin Colour Akro-Mils
90W1224
Shelfmax Bin, 11.62 X 6.62 X 6, Clear; Bin Colour Akro-Mils 90W1224
SHELFMAX BIN, 11.62" X 6.62" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

SHELFMAX BIN, 11.62" X 6.62" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:6.62"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1224
Product Name Shelfmax Bin, 11.62 X 6.62 X 6, Clear; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details