Akro-Mils, Inc. Shelfmax Bin, 11-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils 30090RED

Description
SHELFMAX BIN, 11-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Red; Depth:11-5/8"; External Depth - Imperial:11.63" RoHS Compliant: NA
Datasheet
Description
SHELFMAX BIN, 11-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Red; Depth:11-5/8"; External Depth - Imperial:11.63" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 11-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils - 67T1939 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 11-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils
67T1939
Shelfmax Bin, 11-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils 67T1939
SHELFMAX BIN, 11-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Red; Depth:11-5/8"; External Depth - Imperial:11.63" RoHS Compliant: NA

SHELFMAX BIN, 11-5/8" x 6-5/8" x 6"; Bin Colour:Red; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Red; Depth:11-5/8"; External Depth - Imperial:11.63" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 67T1939
Product Name Shelfmax Bin, 11-5/8 X 6-5/8 X 6; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details