Akro-Mils, Inc. Shelfmax Bin, 17-5/8 X 8/3/8 X 6; Bin Colour Akro-Mils 30088YELLO

Description
SHELFMAX BIN, 17-5/8" x 8/3/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:17-7/8"; Height:6"; Width:8-3/8" RoHS Compliant: NA
Datasheet
Description
SHELFMAX BIN, 17-5/8" x 8/3/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:17-7/8"; Height:6"; Width:8-3/8" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 17-5/8 X 8/3/8 X 6; Bin Colour Akro-Mils - 67T1936 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 17-5/8 X 8/3/8 X 6; Bin Colour Akro-Mils
67T1936
Shelfmax Bin, 17-5/8 X 8/3/8 X 6; Bin Colour Akro-Mils 67T1936
SHELFMAX BIN, 17-5/8" x 8/3/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:17-7/8"; Height:6"; Width:8-3/8" RoHS Compliant: NA

SHELFMAX BIN, 17-5/8" x 8/3/8" x 6"; Bin Colour:Yellow; External Height:6"; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:17-7/8"; Height:6"; Width:8-3/8" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 67T1936
Product Name Shelfmax Bin, 17-5/8 X 8/3/8 X 6; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 1874990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
View Details