Akro-Mils, Inc. Shelfmax Bin, 11.62 X 8.38 X 6, Clear; Bin Colour Akro-Mils 30080SCLAR

Description
SHELFMAX BIN, 11.62" X 8.38" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Description
SHELFMAX BIN, 11.62" X 8.38" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelfmax Bin measures 11.62 inches in length, 8.38 inches in width, and 6 inches in height. It is constructed from long-lasting, industrial-grade polymer, designed for durability and maximizing storage capacity. The bin is transparent, allowing for easy visibility of contents. It is part of the ShelfMax series, which is noted for providing a good value for large capacity shelf bin storage. The product is available in various colors, including clear, and is compatible with dividers for organized storage. This bin is suitable for various applications where efficient storage solutions are required.

Datasheet Summary
Powered by GS/AI

The Shelfmax Bin measures 11.62 inches in length, 8.38 inches in width, and 6 inches in height. It is constructed from long-lasting, industrial-grade polymer, designed for durability and maximizing storage capacity. The bin is transparent, allowing for easy visibility of contents. It is part of the ShelfMax series, which is noted for providing a good value for large capacity shelf bin storage. The product is available in various colors, including clear, and is compatible with dividers for organized storage. This bin is suitable for various applications where efficient storage solutions are required.

Suppliers

Company
Product
Description
Supplier Links
Shelfmax Bin, 11.62 X 8.38 X 6, Clear; Bin Colour Akro-Mils - 90W1222 - Newark, An Avnet Company
Chicago, IL, United States
Shelfmax Bin, 11.62 X 8.38 X 6, Clear; Bin Colour Akro-Mils
90W1222
Shelfmax Bin, 11.62 X 8.38 X 6, Clear; Bin Colour Akro-Mils 90W1222
SHELFMAX BIN, 11.62" X 8.38" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

SHELFMAX BIN, 11.62" X 8.38" X 6", CLEAR; Bin Colour:Transparent; External Height:6"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1222
Product Name Shelfmax Bin, 11.62 X 8.38 X 6, Clear; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details