Akro-Mils, Inc. Bin, ShelfMax Shelf Bin 11-5/8x 8-3/8 x 6 30080SCLAR

Description
Shelf Bin,11.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity
Datasheet
Description
Shelf Bin,11.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, ShelfMax Shelf Bin 11-5/8x 8-3/8 x 6 - 30080SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, ShelfMax Shelf Bin 11-5/8x 8-3/8 x 6
30080SCLAR
Bin, ShelfMax Shelf Bin 11-5/8x 8-3/8 x 6 30080SCLAR
Shelf Bin,11.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity

Shelf Bin,11.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Shelfmax 398 cu in Clear Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 6 in Height - 1 Compartments - 30080SCLAR - 30080SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Shelfmax 398 cu in Clear Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 6 in Height - 1 Compartments - 30080SCLAR
30080SCLAR
Akro-Mils Shelfmax 398 cu in Clear Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 6 in Height - 1 Compartments - 30080SCLAR 30080SCLAR
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 3/4 in inside length, 11 5/8 in outside length, 6 5/8 in inside width, 8 3/8 in outside width, 51 5/16 in inside height and a 6 in outside height. Products within this category come in a variety of colors; this item is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 398 cu in.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 3/4 in inside length, 11 5/8 in outside length, 6 5/8 in inside width, 8 3/8 in outside width, 51 5/16 in inside height and a 6 in outside height. Products within this category come in a variety of colors; this item is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 398 cu in.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30080SCLAR 30080SCLAR
Product Name Bin, ShelfMax Shelf Bin 11-5/8x 8-3/8 x 6 Akro-Mils Shelfmax 398 cu in Clear Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 6 in Height - 1 Compartments - 30080SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details
Miniature Plastic Boxes - 8-3/16X8-3/16X1 (208.9 x208.9x 26.5 mm) MULTI BOX PP - MB20025 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.24 inch (31.39 mm)
View Details