Akro-Mils, Inc. Cabinet, 19-Series Steel Cabinet 20 Drawers 19320

Description
20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
Datasheet
Description
20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, 19-Series Steel Cabinet 20 Drawers - 19320 - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, 19-Series Steel Cabinet 20 Drawers
19320
Cabinet, 19-Series Steel Cabinet 20 Drawers 19320
20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength

20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength

Supplier's Site Datasheet
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 YELLOW - 20320 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 YELLOW
20320 YELLOW
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 YELLOW 20320 YELLOW
R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Yellow 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Yellow 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLACK - 19320 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLACK
19320 BLACK
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLACK 19320 BLACK
R.S. Hughes Company carries a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Black 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Black 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 BLUE - 20320 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 BLUE
20320 BLUE
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 BLUE 20320 BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Blue 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Blue 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 RED - 19320 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 RED
19320 RED
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 RED 19320 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Red 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Red 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLACK DRAWER - 19320 BLACK DRAWER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLACK DRAWER
19320 BLACK DRAWER
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLACK DRAWER 19320 BLACK DRAWER
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Black 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Black 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 YELLOW - 19320 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 YELLOW
19320 YELLOW
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 YELLOW 19320 YELLOW
R.S. Hughes Company offers a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Yellow 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Yellow 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 RED - 20320 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 RED
20320 RED
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 RED 20320 RED
R.S. Hughes Company offers a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Red 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Red 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLUE - 19320 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLUE
19320 BLUE
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 BLUE 19320 BLUE
R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Blue 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Blue 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 GREY - 19320 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 GREY
19320 GREY
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 19320 GREY 19320 GREY
R.S. Hughes Company carries a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Gray 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Gray 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 GREY - 20320 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 GREY
20320 GREY
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 GREY 20320 GREY
R.S. Hughes Company offers a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Gray 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (2) x Removable Divider, (20) x Gray 20320 Drawer, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number 19320 20320 YELLOW
Product Name Cabinet, 19-Series Steel Cabinet 20 Drawers Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 20 Drawer - Non-Lockable - 20320 YELLOW
Use Industrial Industrial
Type Drawer Cabinet
Material Steel; Steel / Industrial Grade Polymers Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details