Akro-Mils, Inc. Storage Bin, 17.5 X 10.88 X 12.5, Red; Bin Colour Akro-Mils 13014RED

Description
STORAGE BIN, 17.5" X 10.88" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:10.88"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 17.5" X 10.88" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:10.88"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 17.5 X 10.88 X 12.5, Red; Bin Colour Akro-Mils - 90W1210 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 17.5 X 10.88 X 12.5, Red; Bin Colour Akro-Mils
90W1210
Storage Bin, 17.5 X 10.88 X 12.5, Red; Bin Colour Akro-Mils 90W1210
STORAGE BIN, 17.5" X 10.88" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:10.88"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA

STORAGE BIN, 17.5" X 10.88" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:10.88"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1210
Product Name Storage Bin, 17.5 X 10.88 X 12.5, Red; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details