Akro-Mils, Inc. Cabinet, Plastic Storage Cabinet 26 Drawer 10126

Description
Cabinet, Parts Storage, 26 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount
Datasheet
Description
Cabinet, Parts Storage, 26 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Plastic Storage Cabinet 26 Drawer - 10126 - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, Plastic Storage Cabinet 26 Drawer
10126
Cabinet, Plastic Storage Cabinet 26 Drawer 10126
Cabinet, Parts Storage, 26 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount

Cabinet, Parts Storage, 26 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount

Supplier's Site Datasheet
Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 10 1/4 in Height - 20, 6 Drawer - Lockable - 10126 - 10126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 10 1/4 in Height - 20, 6 Drawer - Lockable - 10126
10126
Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 10 1/4 in Height - 20, 6 Drawer - Lockable - 10126 10126
R.S. Hughes Company offers a huge selection of facilities maintenance products including this bin cabinet. Comes with the following: (26) x Drawer. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this SKU include: 6 3/8 in overall length, 20 in overall width and a 10 1/4 in overall height. This cabinet is black and comes with white drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this bin cabinet. Comes with the following: (26) x Drawer. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this SKU include: 6 3/8 in overall length, 20 in overall width and a 10 1/4 in overall height. This cabinet is black and comes with white drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number 10126 10126
Product Name Cabinet, Plastic Storage Cabinet 26 Drawer Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 10 1/4 in Height - 20, 6 Drawer - Lockable - 10126
Use Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details