MXD Process Stainless Steel Gear Drive Tri-Clamp Mount Mixer TCM050VGD-S-28

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Gearbox allows for lower RPMs and higher torque Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Gearbox allows for lower RPMs and higher torque Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Gear Drive Tri-Clamp Mount Mixer - TCM050VGD-S-28 - MXD Process
Jeffersonville, IN, United States
Stainless Steel Gear Drive Tri-Clamp Mount Mixer
TCM050VGD-S-28
Stainless Steel Gear Drive Tri-Clamp Mount Mixer TCM050VGD-S-28
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Gearbox allows for lower RPMs and higher torque Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty electric stainless steel wash-down motor
  • Optional VFD for speed control
  • Gearbox allows for lower RPMs and higher torque
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number TCM050VGD-S-28
Product Name Stainless Steel Gear Drive Tri-Clamp Mount Mixer
Applications / Industry Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Hydrofoil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Dual Shaft Mixer - CDA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details