MXD Process Electric Direct Drive Tri-Clamp Mount Mixer TCM050EDD-52

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Suppliers

Company
Product
Description
Supplier Links
Electric Direct Drive Tri-Clamp Mount Mixer - TCM050EDD-52 - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Tri-Clamp Mount Mixer
TCM050EDD-52
Electric Direct Drive Tri-Clamp Mount Mixer TCM050EDD-52
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number TCM050EDD-52
Product Name Electric Direct Drive Tri-Clamp Mount Mixer
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Propeller
Unlock Full Specs
to access all available technical data

Similar Products

PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details