MXD Process Stainless Steel Direct Drive Tri-Clamp Mount Mixer TCM033VDD-S-24

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Direct Drive Tri-Clamp Mount Mixer - TCM033VDD-S-24 - MXD Process
Jeffersonville, IN, United States
Stainless Steel Direct Drive Tri-Clamp Mount Mixer
TCM033VDD-S-24
Stainless Steel Direct Drive Tri-Clamp Mount Mixer TCM033VDD-S-24
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. This line is constructed for food, various beverage and pharmaceutical applications, or any application requiring high standards of cleanliness. This stainless steel wash down construction protects against most types of chemical, moisture, or humidity related corrosion, and other wash down processes taking place in the vicinity where overspray might occur.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty electric stainless steel wash-down motor
  • Optional VFD for speed control
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number TCM033VDD-S-24
Product Name Stainless Steel Direct Drive Tri-Clamp Mount Mixer
Applications / Industry Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Propeller
Unlock Full Specs
to access all available technical data

Similar Products

Paddle Blender - 42P Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Low Horsepower Turbine Mixer - Series 20 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Cosmetics Processing; Water / Wastewater Treatment; Cosmetic, Film, Bio-pharm and Waste Treatment Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details