MXD Process Electric Direct Drive Tri-Clamp Mount Mixer TCM033EDD-28

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Suppliers

Company
Product
Description
Supplier Links
Electric Direct Drive Tri-Clamp Mount Mixer - TCM033EDD-28 - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Tri-Clamp Mount Mixer
TCM033EDD-28
Electric Direct Drive Tri-Clamp Mount Mixer TCM033EDD-28
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number TCM033EDD-28
Product Name Electric Direct Drive Tri-Clamp Mount Mixer
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Propeller
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details