MXD Process Stainless Steel Electric Direct Drive Clamp Mount Mixer SSC100EDD-36

Description
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability
Description
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Electric Direct Drive Clamp Mount Mixer - SSC100EDD-36 - MXD Process
Jeffersonville, IN, United States
Stainless Steel Electric Direct Drive Clamp Mount Mixer
SSC100EDD-36
Stainless Steel Electric Direct Drive Clamp Mount Mixer SSC100EDD-36
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number SSC100EDD-36
Product Name Stainless Steel Electric Direct Drive Clamp Mount Mixer
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Powder Induction-Inline Mixer - Series 400 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1020 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3960 GPH (252 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details