MXD Process Raiden Standard 1.5 HP Flange Mount Top Entry Mixer RDNSTD015F-58

Description
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages. The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action. The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages. Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!
Description
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages. The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action. The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages. Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!

Suppliers

Company
Product
Description
Supplier Links
Raiden Standard 1.5 HP Flange Mount Top Entry Mixer - RDNSTD015F-58 - MXD Process
Jeffersonville, IN, United States
Raiden Standard 1.5 HP Flange Mount Top Entry Mixer
RDNSTD015F-58
Raiden Standard 1.5 HP Flange Mount Top Entry Mixer RDNSTD015F-58
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages. The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action. The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages. Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!

The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs.

Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces.

The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages.
The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action.
The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages.

Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!

Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNSTD015F-58
Product Name Raiden Standard 1.5 HP Flange Mount Top Entry Mixer
Mixer Type Propellor; Hydrofoil
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details