MXD Process Raiden Standard 1/2 HP Flange Mount Top Entry Mixer RDNSTD005F-78

Description
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages. The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action. The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages. Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!
Description
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages. The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action. The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages. Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!

Suppliers

Company
Product
Description
Supplier Links
Raiden Standard 1/2 HP Flange Mount Top Entry Mixer - RDNSTD005F-78 - MXD Process
Jeffersonville, IN, United States
Raiden Standard 1/2 HP Flange Mount Top Entry Mixer
RDNSTD005F-78
Raiden Standard 1/2 HP Flange Mount Top Entry Mixer RDNSTD005F-78
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages. The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action. The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages. Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!

The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit your process needs.

Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces.

The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3 configurations increasing in particle reduction stages.
The Pulsor rotor stator uses a pumping rotor and toothed stator to provide moderate shear and medium flow capacity. The Pulsor is a great solution for tank-to-tank or recirculating processes where the final product can be achieved in multiple passes or with additional mixing downstream. Available in 2 configurations for increased pumping action.
The UltraShear rotor stator provides a lower flow in exchange for the highest shear of the ShearPro tools. Use an UltraShear rotor stator to achieve the smallest particle size in a single pass through the ShearPro. Exceptional for use of thickening agents such as guar gum or polyacrylamide. Available in 4 configurations increasing in shear stages.

Experience the power of precision mixing with the ShearPro In-line Mixer - your go-to solution for versatile, high intensity in-line mixing, delivering unmatched results across various applications. Elevate your mixing processes and unlock unparalleled performance today!

Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNSTD005F-78
Product Name Raiden Standard 1/2 HP Flange Mount Top Entry Mixer
Mixer Type Propellor; Hydrofoil
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - PVM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details