MXD Process 1 HP Raiden Plus Top Entry Plate Mount Mixer RDNPLUS010P-80

Description
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 1 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches with a 12" x 12" standard plate configuration Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer
Description
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 1 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches with a 12" x 12" standard plate configuration Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Suppliers

Company
Product
Description
Supplier Links
1 HP Raiden Plus Top Entry Plate Mount Mixer - RDNPLUS010P-80 - MXD Process
Jeffersonville, IN, United States
1 HP Raiden Plus Top Entry Plate Mount Mixer
RDNPLUS010P-80
1 HP Raiden Plus Top Entry Plate Mount Mixer RDNPLUS010P-80
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 1 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches with a 12" x 12" standard plate configuration Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process.

Features of the Raiden Plus mixer:



  • 1 horsepower electric motor
  • IP55 rated enclosures for protection against water spray and dust ingress
  • Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation
  • Helical gearbox for high torque in challenging applications
  • Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Easily and securely attaches with a 12" x 12" standard plate configuration
  • Customizable mixing shaft length options available
  • Two appropriately sized hydrofoil impellers matched to the mixer
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNPLUS010P-80
Product Name 1 HP Raiden Plus Top Entry Plate Mount Mixer
Capacity (volumetric) 134 cubic feet (3785 liters)
Mixer Type Propellor; Hydrofoil
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details