The Century Spring Corp. compression spring with part number XX-47 features an outer diameter of 0.56 inches (14.3 mm) and a free length of 3.50 inches (88.9 mm). It is made from music wire material, which provides good tensile strength and elasticity. The spring has a wire diameter of 0.020 inches (0.5 mm) and is designed to handle a maximum load of 7.00 lbs (31.1 N) with a suggested maximum deflection of 0.34 inches (8.6 mm). The spring is closed at both ends, ensuring stability during operation. This product is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | XX-47 |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |