Century Spring Corp. Wave Disc Springs WAV-25062

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

WAV-25062 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 2.032 inches and an outer diameter of 2.875 inches, with a thickness of 0.215 inches. This spring is designed to provide a maximum load capacity of 44.2 lbs (196.25 N) and an approximate deflection of 0.151 inches (3.84 mm). Wave disc springs are typically utilized in applications where space is limited and a compact spring solution is required. They are effective for static loads or small working ranges, making them suitable for use as cushion springs or spacers in various mechanical assemblies. The product is available in spring steel, with stainless steel options available upon request.

Datasheet Summary
Powered by GS/AI

WAV-25062 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 2.032 inches and an outer diameter of 2.875 inches, with a thickness of 0.215 inches. This spring is designed to provide a maximum load capacity of 44.2 lbs (196.25 N) and an approximate deflection of 0.151 inches (3.84 mm). Wave disc springs are typically utilized in applications where space is limited and a compact spring solution is required. They are effective for static loads or small working ranges, making them suitable for use as cushion springs or spacers in various mechanical assemblies. The product is available in spring steel, with stainless steel options available upon request.

Suppliers

Company
Product
Description
Supplier Links
Wave Disc Springs - WAV-25062 - Century Spring Corp.
Commerce, CA, United States
Wave Disc Springs
WAV-25062
Wave Disc Springs WAV-25062
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number WAV-25062
Product Name Wave Disc Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Self-Sealing Washer - 75102 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers