Century Spring Corp. Wave Disc Springs WAV-24933

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

WAV-24933 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 0.609 inches (15.47 mm) and an outer diameter of 0.859 inches (21.82 mm). The spring has a thickness of 0.062 inches (1.57 mm) and is designed to provide a maximum load of approximately 10.8 lbs (47.95 N) with an approximate deflection of 0.036 inches (0.91 mm). This wave disc spring is suitable for applications where space is limited and a compact spring solution is required. It can be utilized as a cushion spring or spacer in various mechanical assemblies, effectively accommodating variations in assembled parts. The product is available in spring steel, with stainless steel options available upon request.

Datasheet Summary
Powered by GS/AI

WAV-24933 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 0.609 inches (15.47 mm) and an outer diameter of 0.859 inches (21.82 mm). The spring has a thickness of 0.062 inches (1.57 mm) and is designed to provide a maximum load of approximately 10.8 lbs (47.95 N) with an approximate deflection of 0.036 inches (0.91 mm). This wave disc spring is suitable for applications where space is limited and a compact spring solution is required. It can be utilized as a cushion spring or spacer in various mechanical assemblies, effectively accommodating variations in assembled parts. The product is available in spring steel, with stainless steel options available upon request.

Suppliers

Company
Product
Description
Supplier Links
Wave Disc Springs - WAV-24933 - Century Spring Corp.
Commerce, CA, United States
Wave Disc Springs
WAV-24933
Wave Disc Springs WAV-24933
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number WAV-24933
Product Name Wave Disc Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L150HV300109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M14
View Details
Self-Sealing Washer - Metric - 75042 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
flat ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
Metric Size M6
View Details
Single Turn Overlap Wave Spring Washer - JBT-016 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.630 inch (16.000 mm)
View Details