Century Spring Corp. Wave Disc Springs WAV-24883

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

WAV-24883 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 0.440 inches (11.18 mm) and an outer diameter of 0.618 inches (15.70 mm). The spring has a thickness of 0.040 inches (1.02 mm) and is designed to handle a maximum load of approximately 6.8 lbs (30.19 N) with an approximate deflection of 0.023 inches (0.58 mm). This wave disc spring is suitable for applications requiring efficient load management in limited axial space, making it ideal for use as a cushion spring or spacer between components. The product is made from spring steel, ensuring durability and performance under load.

Datasheet Summary
Powered by GS/AI

WAV-24883 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 0.440 inches (11.18 mm) and an outer diameter of 0.618 inches (15.70 mm). The spring has a thickness of 0.040 inches (1.02 mm) and is designed to handle a maximum load of approximately 6.8 lbs (30.19 N) with an approximate deflection of 0.023 inches (0.58 mm). This wave disc spring is suitable for applications requiring efficient load management in limited axial space, making it ideal for use as a cushion spring or spacer between components. The product is made from spring steel, ensuring durability and performance under load.

Suppliers

Company
Product
Description
Supplier Links
Wave Disc Springs - WAV-24883 - Century Spring Corp.
Commerce, CA, United States
Wave Disc Springs
WAV-24883
Wave Disc Springs WAV-24883
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number WAV-24883
Product Name Wave Disc Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Heavy Duty Square Washers - 31927 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer - BJ743 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Washer Type Flat or USS
Material Steel
Finish BlackOxide
View Details