RAF Electronic Hardware Pull Handle VPH-825

Description
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium Rectangular shaped Hinged Pull Handle is 6.250 in long with a Non Hinged hinge to lay flat when not in use.
Description
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium Rectangular shaped Hinged Pull Handle is 6.250 in long with a Non Hinged hinge to lay flat when not in use.

Suppliers

Company
Product
Description
Supplier Links
Pull Handle - VPH-825 - Reid Supply
Norton Shores, MI, United States
Pull Handle
VPH-825
Pull Handle VPH-825
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium Rectangular shaped Hinged Pull Handle is 6.250 in long with a Non Hinged hinge to lay flat when not in use.

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options.


. Male Stud Aluminium Rectangular shaped Hinged Pull Handle is 6.250 in long with a Non Hinged hinge to lay flat when not in use.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-825
Product Name Pull Handle
Handle Type 2-point Handle
Features FoldAway
Handle Material Metal
Material Description Aluminum
Handle Length 6.25 inches (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427B1BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 526 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Lever Arm - OGL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Glossy Finish, Black; Hard Chrome Plated Finish, Satin Finish, Silver Matte
Handle Material Metal
View Details