Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options.
. Male Stud Aluminium Round shaped Hinged Pull Handle is 6.375 in long with a Non Hinged hinge to lay flat when not in use.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | VPH-575 |
| Product Name | Pull Handle |
| Handle Type | 2-point Handle |
| Features | FoldAway |
| Handle Material | Metal |
| Material Description | Aluminium |
| Handle Length | 6.38 inches (162 mm) |