RAF Electronic Hardware Metal One-Piece Pull Handles VPH-3570

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #8-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-3570 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-3570
Metal One-Piece Pull Handles VPH-3570
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-3570
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminium
Height 1.28 inches (32.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stud by ELESA® - 34362 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Round Aluminum Instrumentation Handle - 526 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Cam Handle - BJ167, BJ168 - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Body: Steel (SCM435); Ball Knob: Phenolic Plastic
Handle Length 4.09 to 5.75 inches (104 to 146 mm)
View Details
Assembly housing MBGAC - MBGAC - MBGAC433 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details