RAF Electronic Hardware Metal One-Piece Pull Handles VPH-3065

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #10-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-3065 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-3065
Metal One-Piece Pull Handles VPH-3065
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-3065
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminium
Height 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1281-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Brass Instrumentation Handle - 9105 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Aluminum Equipment Handle - RD3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte; Powder Coated Finish, Gray White
Handle Material Metal
View Details