RAF Electronic Hardware Metal One-Piece Pull Handles VPH-262

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 1/4-20 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 1/4-20 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-262 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-262
Metal One-Piece Pull Handles VPH-262
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 1/4-20 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 1/4-20 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-262
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2558130 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.5 inches (38 mm)
Handle Length 0.3150 inches (8 mm)
View Details
2 suppliers
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Aluminum Equipment Handle - MH1 / MH10 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details