RAF Electronic Hardware Metal One-Piece Pull Handles VPH-257

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-257 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-257
Metal One-Piece Pull Handles VPH-257
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-257
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing KG - KG - KG411-C -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
Camlocks - 188877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Features Key Lock
Material Description Zinc Plated Steel
View Details