RAF Electronic Hardware Metal One-Piece Pull Handles VPH-248

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 10-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 10-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-248 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-248
Metal One-Piece Pull Handles VPH-248
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 10-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Pull Pull Handle is rear mounted with between 10-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-248
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427S3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 7171 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Aluminum Ledge Handle - PH5 - Imao-Fixtureworks
Specs
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available Andonized Finish, Natural / Black Matte
Handle Material Metal
View Details