RAF Electronic Hardware Metal One-Piece Pull Handles VPH-2460

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-2460 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-2460
Metal One-Piece Pull Handles VPH-2460
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-2460
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 7144 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
SUS HANDLE - 1648-S - 1648-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details