Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | VPH-2330 |
| Product Name | Metal One-Piece Pull Handles |
| Handle Type | 2-point Handle |
| Colors / Finishes Available | Black |
| Handle Material | Metal |
| Material Description | Aluminium |
| Height | 1.5 inches (38.1 mm) |