Century Spring Corp. Urethane Springs, 95A Durometer UM87X3

Description
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
Datasheet
Description
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Urethane Springs, 95A Durometer - UM87X3 - Century Spring Corp.
Commerce, CA, United States
Urethane Springs, 95A Durometer
UM87X3
Urethane Springs, 95A Durometer UM87X3
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.

Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number UM87X3
Product Name Urethane Springs, 95A Durometer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Absorption / Damping Action Compression
Cylinder Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2351087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.4724 inch (12 mm)
Total Energy/Cycle 177 In-lbs (204 kg-cm)
View Details
Adjustable Shock Absorber - FA-2725FD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO OEM .5M - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details