Century Spring Corp. Urethane Springs, 95A Durometer UH100X3

Description
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
Datasheet
Description
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Urethane Springs, 95A Durometer - UH100X3 - Century Spring Corp.
Commerce, CA, United States
Urethane Springs, 95A Durometer
UH100X3
Urethane Springs, 95A Durometer UH100X3
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.

Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number UH100X3
Product Name Urethane Springs, 95A Durometer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Absorption / Damping Action Compression
Cylinder Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 3.5 x 48 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSS-2-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 13.49 lbs (6.12 kg)
View Details
Adjustable Shock Absorber - FA-1008VD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
View Details
Shock Absorbers - 2040000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details