Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
| Century Spring Corp. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | U0750-1500-80A |
| Product Name | Urethane Springs, Stock |
| Shock Absorber / Damper Type | Elastomeric |
| Dampening Method | Mechanical |
| Absorption / Damping Action | Compression |
| Cylinder Diameter | 1.38 inch (35.05 mm) |