Century Spring Corp. Urethane Springs, Stock U0250-0750-80A

Description
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
Description
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.
Datasheet
Datasheet Summary
Powered by GS/AI

The U0250-0750-80A urethane compression spring from Century Spring Corp. features an inside diameter of 0.23 inches and an outside diameter of 0.75 inches. It has a durometer rating of 80A, indicating a firm material suitable for applications requiring higher load capacities. The free length of this spring is approximately 0.75 inches. Urethane springs are particularly advantageous in environments where corrosion, vibration, and magnetism are concerns, making them a reliable choice for various industrial applications. This specific part number is part of a larger inventory that can be cut to desired lengths, providing flexibility for engineering projects.

Datasheet Summary
Powered by GS/AI

The U0250-0750-80A urethane compression spring from Century Spring Corp. features an inside diameter of 0.23 inches and an outside diameter of 0.75 inches. It has a durometer rating of 80A, indicating a firm material suitable for applications requiring higher load capacities. The free length of this spring is approximately 0.75 inches. Urethane springs are particularly advantageous in environments where corrosion, vibration, and magnetism are concerns, making them a reliable choice for various industrial applications. This specific part number is part of a larger inventory that can be cut to desired lengths, providing flexibility for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Urethane Springs, Stock - U0250-0750-80A - Century Spring Corp.
Commerce, CA, United States
Urethane Springs, Stock
U0250-0750-80A
Urethane Springs, Stock U0250-0750-80A
Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.

Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a conventional band saw.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number U0250-0750-80A
Product Name Urethane Springs, Stock
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Absorption / Damping Action Compression
Cylinder Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorber - ED-14 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 0.3800 inch (9.65 mm)
View Details
Pneumatic shock absorber - DYEF-G8-M5-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Shock Absorbers - 2882853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details