Century Spring Corp. Torsion Spring TO-5174LS

Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsion Spring - TO-5174LS - Century Spring Corp.
Commerce, CA, United States
Torsion Spring
TO-5174LS
Torsion Spring TO-5174LS
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Torsion Springs
Product Number TO-5174LS
Product Name Torsion Spring
Units English; Metric
I.D. 0.5860 inch (14.88 mm)
O.D. 0.6940 inch (17.63 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Spring Length 0.7400 inch (18.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302 Stainless Steel Anti-Backlash Torsion spring with 0.024
Specs
O.D. 0.2500 inch (6.35 mm)
Wire Diameter 0.0240 inch (0.6096 mm)
Spring Rate 0.0138 in-lb/deg (0.0259 mN-m/arcmin)
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - LTL078N 06 M - Lee Spring Company
Specs
Units English
I.D. 1 inch (25.4 mm)
O.D. 1.01 inch (25.78 mm)
View Details
Custom Torsion Springs -  - Diamond Wire Spring Company
Diamond Wire Spring Company
Specs
Units English; Metric
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
View Details