Century Spring Corp. Standard Tapered Springs TA-2321

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The TA-2321 is a standard tapered compression spring manufactured by Century Spring Corp. It features a wire diameter of 0.156 inches and an outer diameter of 0.234 inches. The spring has a free length of 1.19 inches and an approximate solid height of 0.15 inches. It is made from spring steel and has a total of 10 active coils. The average spring rate is noted to be 10.00 lbs/in. The ends of the spring are closed, and it is available with no specific finish. This tapered spring design allows for a non-linear compression rate, providing benefits such as increased lateral stability and reduced tendency to buckle compared to regular compression springs. It is suitable for applications requiring a spring that can effectively manage varying loads.

Datasheet Summary
Powered by GS/AI

The TA-2321 is a standard tapered compression spring manufactured by Century Spring Corp. It features a wire diameter of 0.156 inches and an outer diameter of 0.234 inches. The spring has a free length of 1.19 inches and an approximate solid height of 0.15 inches. It is made from spring steel and has a total of 10 active coils. The average spring rate is noted to be 10.00 lbs/in. The ends of the spring are closed, and it is available with no specific finish. This tapered spring design allows for a non-linear compression rate, providing benefits such as increased lateral stability and reduced tendency to buckle compared to regular compression springs. It is suitable for applications requiring a spring that can effectively manage varying loads.

Suppliers

Company
Product
Description
Supplier Links
Standard Tapered Springs - TA-2321 - Century Spring Corp.
Commerce, CA, United States
Standard Tapered Springs
TA-2321
Standard Tapered Springs TA-2321
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number TA-2321
Product Name Standard Tapered Springs
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C125-H2 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Single Turn Gap Wave Spring Washer - LR-0612 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.13 inch (156 mm)
View Details
Wave Springs - MWR-55 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details
Compression Springs - 821289 - RS Components, Ltd.
Specs
Outer Diameter 0.1701 inch (4.32 mm)
Wire diameter 0.0126 inch (0.3200 mm)
Free length 1.65 inch (41.9 mm)
View Details