Century Spring Corp. Standard Tapered Springs TA-2143

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The TA-2143 is a standard tapered compression spring manufactured by Century Spring Corp. It features a wire diameter of 0.214 inches and an outer diameter of 0.484 inches, with a free length of 1.13 inches. The spring is made from stainless steel and has a total of 10 coils. Its average spring rate is approximately 41 lbs/in, making it suitable for applications requiring a moderate level of resistance to compression. The ends of the spring are closed, which can enhance stability during operation. This tapered design allows for a non-linear compression rate, providing benefits such as reduced resonant amplitudes in spring-supported systems. The spring is available with various finishes, including zinc plating. This product is ideal for applications where space-saving and progressive resistance characteristics are essential.

Datasheet Summary
Powered by GS/AI

The TA-2143 is a standard tapered compression spring manufactured by Century Spring Corp. It features a wire diameter of 0.214 inches and an outer diameter of 0.484 inches, with a free length of 1.13 inches. The spring is made from stainless steel and has a total of 10 coils. Its average spring rate is approximately 41 lbs/in, making it suitable for applications requiring a moderate level of resistance to compression. The ends of the spring are closed, which can enhance stability during operation. This tapered design allows for a non-linear compression rate, providing benefits such as reduced resonant amplitudes in spring-supported systems. The spring is available with various finishes, including zinc plating. This product is ideal for applications where space-saving and progressive resistance characteristics are essential.

Suppliers

Company
Product
Description
Supplier Links
Standard Tapered Springs - TA-2143 - Century Spring Corp.
Commerce, CA, United States
Standard Tapered Springs
TA-2143
Standard Tapered Springs TA-2143
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number TA-2143
Product Name Standard Tapered Springs
Material Stainless Steel
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C100-M7 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Multi Turn Wave Spring 65Mn - LM60-L5 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Wave Springs - MWL-12 I - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3543 inch (9 mm)
View Details
Compression Springs - 121236 - RS Components, Ltd.
Specs
Outer Diameter 0.6929 inch (17.6 mm)
Wire diameter 0.0630 inch (1.6 mm)
Free length 4.33 inch (110 mm)
View Details