RAF Electronic Hardware Bolt, Spring Anchor, Stainless Steel, 6-32; Thread Size Imperial Raf Electronic Hardware SSA-50

Description
BOLT, SPRING ANCHOR, STAINLESS STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOLT, SPRING ANCHOR, STAINLESS STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt, Spring Anchor, Stainless Steel, 6-32; Thread Size Imperial Raf Electronic Hardware - 47W2445 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Spring Anchor, Stainless Steel, 6-32; Thread Size Imperial Raf Electronic Hardware
47W2445
Bolt, Spring Anchor, Stainless Steel, 6-32; Thread Size Imperial Raf Electronic Hardware 47W2445
BOLT, SPRING ANCHOR, STAINLESS STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

BOLT, SPRING ANCHOR, STAINLESS STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 47W2445
Product Name Bolt, Spring Anchor, Stainless Steel, 6-32; Thread Size Imperial Raf Electronic Hardware
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers
T-Bolts - 42907 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details