Century Spring Corp. Extension Spring, Long Length - Stainless Steel SS2-17

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The SS2-17 is a long length extension spring made from stainless steel (302) with a total length of 20 inches. It features an outer diameter of 0.125 inches and a wire diameter of 0.017 inches. The spring has an approximate initial tension of 0.3 lbs and a spring rate of 1.4 lbs per inch, indicating that it requires 1.4 pounds of force to extend the spring by one inch. The suggested maximum load for this spring is 1.5 lbs. This product is designed for applications requiring a reliable means of energy absorption and resistance to pulling forces, with the ability to customize length and extension travel as needed.

Datasheet Summary
Powered by GS/AI

The SS2-17 is a long length extension spring made from stainless steel (302) with a total length of 20 inches. It features an outer diameter of 0.125 inches and a wire diameter of 0.017 inches. The spring has an approximate initial tension of 0.3 lbs and a spring rate of 1.4 lbs per inch, indicating that it requires 1.4 pounds of force to extend the spring by one inch. The suggested maximum load for this spring is 1.5 lbs. This product is designed for applications requiring a reliable means of energy absorption and resistance to pulling forces, with the ability to customize length and extension travel as needed.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Long Length - Stainless Steel - SS2-17 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Long Length - Stainless Steel
SS2-17
Extension Spring, Long Length - Stainless Steel SS2-17
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number SS2-17
Product Name Extension Spring, Long Length - Stainless Steel
Material Stainless steel
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0170 inch (0.4318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 8946806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 7.87 inch (200 mm)
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.0750 inch (1.9 mm)
View Details
Extension Spring, Regular - 176-A - Century Spring Corp.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3120 inch (7.92 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
View Details