Servometer®, an MW Industries company Clamp Bellows Coupling SMC-439

Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet
Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Bellows Coupling - SMC-439 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Clamp Bellows Coupling
SMC-439
Clamp Bellows Coupling SMC-439
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More

As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.

Flexible Shaft Couplings Applications we support:

  • Resolvers
  • Encoders
  • Stepper and Servo Motors
  • Small Pumps
  • Fans and Blowers
  • More
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Flexible Couplings
Product Number SMC-439
Product Name Clamp Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 49 In-lbs (56.5 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
Coupling Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
DJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details