Servometer®, an MW Industries company Clamp Bellows Coupling SMC-415

Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet
Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Bellows Coupling - SMC-415 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Clamp Bellows Coupling
SMC-415
Clamp Bellows Coupling SMC-415
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More

As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.

Flexible Shaft Couplings Applications we support:

  • Resolvers
  • Encoders
  • Stepper and Servo Motors
  • Small Pumps
  • Fans and Blowers
  • More
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Flexible Couplings
Product Number SMC-415
Product Name Clamp Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 152 In-lbs (175 kg-cm)
Units English Design
Bore Diameter 0.6300 inch (16 mm)
Coupling Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details