As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.
Flexible Shaft Couplings Applications we support:
| Servometer®, an MW Industries company | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | SMC-405 |
| Product Name | Clamp Bellows Coupling |
| Coupling Type | Metal Bellows |
| Rated Torque | 7 In-lbs (8.07 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.1570 inch (3.99 mm) |
| Coupling Diameter | 0.3750 inch (9.52 mm) |